Dialight Corp. ONE INCH FLAT ORG LED PMI 24V 556-1904-304F

Description
ONE INCH FLAT ORG LED PMI 24V
Datasheet
Description
ONE INCH FLAT ORG LED PMI 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ONE INCH FLAT ORG LED PMI 24V - 70082072 - Allied Electronics, Inc.
Fort Worth, TX, USA
ONE INCH FLAT ORG LED PMI 24V
70082072
ONE INCH FLAT ORG LED PMI 24V 70082072
ONE INCH FLAT ORG LED PMI 24V

ONE INCH FLAT ORG LED PMI 24V

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
556-1904-304F
LED Panel Mount Indicators 556-1904-304F
LED Panel Mount Indicators Flat Orange 24VDC 46mA 1200fL

LED Panel Mount Indicators Flat Orange 24VDC 46mA 1200fL

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 70082072 556-1904-304F
Product Name ONE INCH FLAT ORG LED PMI 24V LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps
LED Color Orange
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 2PSR - 2ASL4LB-2-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
LED Indication - UB201KW036G-1JB - Powell Electronics, Inc.
Specs
Lamp Type LED Lamps
View Details
3 suppliers
RSL Radiant Wiring Modules - RSL-WMHM-120-240BK - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
Voltage type AC AC
Rated Voltage 120 to 240 volts
View Details