Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Orange, 12V; Led Color Dialight 556-1903-304F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, ORANGE, 12V; LED Color:Orange; Mounting Hole Dia:25.4mm; Forward Current If:95mA; Luminous Intensity:3000foot lambert; Colour:Orange; Forward Voltage:12V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, ORANGE, 12V; LED Color:Orange; Mounting Hole Dia:25.4mm; Forward Current If:95mA; Luminous Intensity:3000foot lambert; Colour:Orange; Forward Voltage:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Orange, 12V; Led Color Dialight - 33M4222 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Orange, 12V; Led Color Dialight
33M4222
Panel Mount Indicator, Led, 25.4Mm, Orange, 12V; Led Color Dialight 33M4222
PANEL MOUNT INDICATOR, LED, 25.4MM, ORANGE, 12V; LED Color:Orange; Mounting Hole Dia:25.4mm; Forward Current If:95mA; Luminous Intensity:3000foot lambert; Colour:Orange; Forward Voltage:12V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, ORANGE, 12V; LED Color:Orange; Mounting Hole Dia:25.4mm; Forward Current If:95mA; Luminous Intensity:3000foot lambert; Colour:Orange; Forward Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M4222
Product Name Panel Mount Indicator, Led, 25.4Mm, Orange, 12V; Led Color Dialight
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details