Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Blue, 72V; Led Color Dialight 556-1806-324F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, BLUE, 72V; LED Color:Blue; Mounting Hole Dia:25.4mm; Forward Current If:16mA; Luminous Intensity:1200foot lambert; Product Range:-; Forward Voltage:72V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, BLUE, 72V; LED Color:Blue; Mounting Hole Dia:25.4mm; Forward Current If:16mA; Luminous Intensity:1200foot lambert; Product Range:-; Forward Voltage:72V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Blue, 72V; Led Color Dialight - 27T5439 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Blue, 72V; Led Color Dialight
27T5439
Panel Mount Indicator, Led, 25.4Mm, Blue, 72V; Led Color Dialight 27T5439
PANEL MOUNT INDICATOR, LED, 25.4MM, BLUE, 72V; LED Color:Blue; Mounting Hole Dia:25.4mm; Forward Current If:16mA; Luminous Intensity:1200foot lambert; Product Range:-; Forward Voltage:72V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, BLUE, 72V; LED Color:Blue; Mounting Hole Dia:25.4mm; Forward Current If:16mA; Luminous Intensity:1200foot lambert; Product Range:-; Forward Voltage:72V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27T5439
Product Name Panel Mount Indicator, Led, 25.4Mm, Blue, 72V; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
LED Indication - Discrete - SML-LX2832YC-TR - 029410-SML-LX2832YC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 120 degrees
View Details
5 suppliers