Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Blue, 125V; Led Color Dialight 556-1805-324F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, BLUE, 125V; LED Color:Blue; Mounting Hole Dia:25.4mm; Forward Current If:9.5mA; Luminous Intensity:500foot lambert; Product Range:-; Forward Voltage:125V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, BLUE, 125V; LED Color:Blue; Mounting Hole Dia:25.4mm; Forward Current If:9.5mA; Luminous Intensity:500foot lambert; Product Range:-; Forward Voltage:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Blue, 125V; Led Color Dialight - 27T5438 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Blue, 125V; Led Color Dialight
27T5438
Panel Mount Indicator, Led, 25.4Mm, Blue, 125V; Led Color Dialight 27T5438
PANEL MOUNT INDICATOR, LED, 25.4MM, BLUE, 125V; LED Color:Blue; Mounting Hole Dia:25.4mm; Forward Current If:9.5mA; Luminous Intensity:500foot lambert; Product Range:-; Forward Voltage:125V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, BLUE, 125V; LED Color:Blue; Mounting Hole Dia:25.4mm; Forward Current If:9.5mA; Luminous Intensity:500foot lambert; Product Range:-; Forward Voltage:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27T5438
Product Name Panel Mount Indicator, Led, 25.4Mm, Blue, 125V; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details