Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Blue, 125V; Led Color Dialight 556-1805-304F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, BLUE, 125V; LED Color:Blue; Operating Voltage:125VAC; Mounting Hole Dia:25.4mm; Forward Current If:9.5mA; Luminous Intensity:500foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, BLUE, 125V; LED Color:Blue; Operating Voltage:125VAC; Mounting Hole Dia:25.4mm; Forward Current If:9.5mA; Luminous Intensity:500foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Blue, 125V; Led Color Dialight - 78M4586 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Blue, 125V; Led Color Dialight
78M4586
Panel Mount Indicator, Led, 25.4Mm, Blue, 125V; Led Color Dialight 78M4586
PANEL MOUNT INDICATOR, LED, 25.4MM, BLUE, 125V; LED Color:Blue; Operating Voltage:125VAC; Mounting Hole Dia:25.4mm; Forward Current If:9.5mA; Luminous Intensity:500foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, BLUE, 125V; LED Color:Blue; Operating Voltage:125VAC; Mounting Hole Dia:25.4mm; Forward Current If:9.5mA; Luminous Intensity:500foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 78M4586
Product Name Panel Mount Indicator, Led, 25.4Mm, Blue, 125V; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details