Dialight Corp. Panel Mount Indicators 556-1804-304F

Description
Indicator Blue 24V 32mA Pnl Plated Brass
Request a Quote Datasheet
Description
Indicator Blue 24V 32mA Pnl Plated Brass
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicators - 8907195 - RS Components, Ltd.
Corby, Northants, United Kingdom
Panel Mount Indicators
8907195
Panel Mount Indicators 8907195
Indicator Blue 24V 32mA Pnl Plated Brass

Indicator Blue 24V 32mA Pnl Plated Brass

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
556-1804-304F
LED Panel Mount Indicators 556-1804-304F
LED Panel Mount Indicators Flat Blue 24VDC 32mA 1200fL

LED Panel Mount Indicators Flat Blue 24VDC 32mA 1200fL

Buy Now Datasheet
Indicator; Blue; 1200; 1 in.; 24 VDC; 32 mA; Panel; Nickel Plated Brass; -30 de - 70082253 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator; Blue; 1200; 1 in.; 24 VDC; 32 mA; Panel; Nickel Plated Brass; -30 de
70082253
Indicator; Blue; 1200; 1 in.; 24 VDC; 32 mA; Panel; Nickel Plated Brass; -30 de 70082253
Indicator; Blue; 1200; 1 in.; 24 VDC; 32 mA; Panel; Nickel Plated Brass; -30 de

Indicator; Blue; 1200; 1 in.; 24 VDC; 32 mA; Panel; Nickel Plated Brass; -30 de

Supplier's Site

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 8907195 556-1804-304F 70082253
Product Name Panel Mount Indicators LED Panel Mount Indicators Indicator; Blue; 1200; 1 in.; 24 VDC; 32 mA; Panel; Nickel Plated Brass; -30 de
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color Blue; Blue Blue
Voltage type DC DC DC
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3POS - 2ASL3LB-3-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Incandescent Light Bulbs - 104676 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.84 mm (0.2299 inch)
View Details
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 0035.9675.8-ND - DigiKey
Specs
LED Color Red; Yellow; Red (x 1), Yellow (x 1)
View Details
2 suppliers