Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Blue, 12V; Led Color Dialight 556-1803-324F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, BLUE, 12V; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:25.4mm; Forward Current If:60mA; Luminous Intensity:1200foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, BLUE, 12V; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:25.4mm; Forward Current If:60mA; Luminous Intensity:1200foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Blue, 12V; Led Color Dialight - 27T5436 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Blue, 12V; Led Color Dialight
27T5436
Panel Mount Indicator, Led, 25.4Mm, Blue, 12V; Led Color Dialight 27T5436
PANEL MOUNT INDICATOR, LED, 25.4MM, BLUE, 12V; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:25.4mm; Forward Current If:60mA; Luminous Intensity:1200foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, BLUE, 12V; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:25.4mm; Forward Current If:60mA; Luminous Intensity:1200foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27T5436
Product Name Panel Mount Indicator, Led, 25.4Mm, Blue, 12V; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - 1497-XZFBBM2ACRTHI92W-3TR-ND - DigiKey
Specs
LED Package: 1414 (3535 Metric)
LED Type Infrared; Red; Blue
Peak Wavelength 465 to 880 nm (4650 to 8800 Å)
View Details
LED Indication - Discrete - SML-LXR44SRC-TR - 1252035-SML-LXR44SRC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 4.00mm L x 3.60mm W
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
View Details
2 suppliers