Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Yellow, 37.5V; Led Color Dialight 556-1708-324F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, YELLOW, 37.5V; LED Color:Yellow; Mounting Hole Dia:25.4mm; Forward Current If:20mA; Luminous Intensity:2600foot lambert; Product Range:-; Forward Voltage:37.5V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, YELLOW, 37.5V; LED Color:Yellow; Mounting Hole Dia:25.4mm; Forward Current If:20mA; Luminous Intensity:2600foot lambert; Product Range:-; Forward Voltage:37.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Yellow, 37.5V; Led Color Dialight - 27T5434 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Yellow, 37.5V; Led Color Dialight
27T5434
Panel Mount Indicator, Led, 25.4Mm, Yellow, 37.5V; Led Color Dialight 27T5434
PANEL MOUNT INDICATOR, LED, 25.4MM, YELLOW, 37.5V; LED Color:Yellow; Mounting Hole Dia:25.4mm; Forward Current If:20mA; Luminous Intensity:2600foot lambert; Product Range:-; Forward Voltage:37.5V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, YELLOW, 37.5V; LED Color:Yellow; Mounting Hole Dia:25.4mm; Forward Current If:20mA; Luminous Intensity:2600foot lambert; Product Range:-; Forward Voltage:37.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27T5434
Product Name Panel Mount Indicator, Led, 25.4Mm, Yellow, 37.5V; Led Color Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Chip LED with reflector - SML-012DT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Orange
Peak Wavelength 606 nm (6060 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 2500Lm, 1.473M; Light Colour Ledvance - 85AC2465 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 25000 milliwatts
View Details