Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Yellow, 125V; Led Color Dialight 556-1705-304F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, YELLOW, 125V; LED Color:Yellow; Operating Voltage:125VAC; Mounting Hole Dia:25.4mm; Forward Current If:10.5mA; Luminous Intensity:1200foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, YELLOW, 125V; LED Color:Yellow; Operating Voltage:125VAC; Mounting Hole Dia:25.4mm; Forward Current If:10.5mA; Luminous Intensity:1200foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Yellow, 125V; Led Color Dialight - 33M4212 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Yellow, 125V; Led Color Dialight
33M4212
Panel Mount Indicator, Led, 25.4Mm, Yellow, 125V; Led Color Dialight 33M4212
PANEL MOUNT INDICATOR, LED, 25.4MM, YELLOW, 125V; LED Color:Yellow; Operating Voltage:125VAC; Mounting Hole Dia:25.4mm; Forward Current If:10.5mA; Luminous Intensity:1200foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, YELLOW, 125V; LED Color:Yellow; Operating Voltage:125VAC; Mounting Hole Dia:25.4mm; Forward Current If:10.5mA; Luminous Intensity:1200foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M4212
Product Name Panel Mount Indicator, Led, 25.4Mm, Yellow, 125V; Led Color Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 846-SLI-560DT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-XZDGCBKMESR172WTR-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 460 to 632 nm (4600 to 6320 Å)
View Details