Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Cyan, 125V; Led Color Dialight 556-1685-324F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, CYAN, 125V; LED Color:Cyan; Mounting Hole Dia:25.4mm; Forward Current If:9.5mA; Luminous Intensity:1800foot lambert; Product Range:-; Forward Voltage:125V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, CYAN, 125V; LED Color:Cyan; Mounting Hole Dia:25.4mm; Forward Current If:9.5mA; Luminous Intensity:1800foot lambert; Product Range:-; Forward Voltage:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Cyan, 125V; Led Color Dialight - 27T5428 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Cyan, 125V; Led Color Dialight
27T5428
Panel Mount Indicator, Led, 25.4Mm, Cyan, 125V; Led Color Dialight 27T5428
PANEL MOUNT INDICATOR, LED, 25.4MM, CYAN, 125V; LED Color:Cyan; Mounting Hole Dia:25.4mm; Forward Current If:9.5mA; Luminous Intensity:1800foot lambert; Product Range:-; Forward Voltage:125V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, CYAN, 125V; LED Color:Cyan; Mounting Hole Dia:25.4mm; Forward Current If:9.5mA; Luminous Intensity:1800foot lambert; Product Range:-; Forward Voltage:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27T5428
Product Name Panel Mount Indicator, Led, 25.4Mm, Cyan, 125V; Led Color Dialight
LED Type Cyan
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
LED Indication - Discrete - 516-3482-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Blue
Peak Wavelength 454 nm (4540 Å)
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details