Dialight Corp. 1 in. Glat Green LED PMI 230V 556-1609-304F

Description
1 in. Glat Green LED PMI 230V
Datasheet
Description
1 in. Glat Green LED PMI 230V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 in. Glat Green LED PMI 230V - 70082556 - Allied Electronics, Inc.
Fort Worth, TX, USA
1 in. Glat Green LED PMI 230V
70082556
1 in. Glat Green LED PMI 230V 70082556
1 in. Glat Green LED PMI 230V

1 in. Glat Green LED PMI 230V

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
556-1609-304F
LED Panel Mount Indicators 556-1609-304F
LED Panel Mount Indicators Flat Green 230VAC 7mA 1800fL

LED Panel Mount Indicators Flat Green 230VAC 7mA 1800fL

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 70082556 556-1609-304F
Product Name 1 in. Glat Green LED PMI 230V LED Panel Mount Indicators
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22 mm Plastic Pilot Light - 3PLBR5L-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
3 suppliers
MSL MicroStat Status Indicators - MSL2-120CR - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Red; Clear, Red
Terminal Type 3/4-Inch Pipe,Surface
View Details
Panel Indicators, Pilot Lights - 486-3-148-433-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details