Altech Corp. 22 mm Plastic Pilot Light 3PLBR5L-024

Description
Features: 22 mm Plastic Pilot Lights UL Recognized
Request a Quote Datasheet
Description
Features: 22 mm Plastic Pilot Lights UL Recognized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22 mm Plastic Pilot Light - 3PLBR5L-024 - Altech Corp.
Flemington, NJ, USA
22 mm Plastic Pilot Light
3PLBR5L-024
22 mm Plastic Pilot Light 3PLBR5L-024
Features: 22 mm Plastic Pilot Lights UL Recognized

Features:

  • 22 mm Plastic Pilot Lights
  • UL Recognized
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ Unibody LED Indicator Plastic Pilot Lights
3PLBR5L-024
Push Buttons/ Unibody LED Indicator Plastic Pilot Lights 3PLBR5L-024
Pilot Lights with integral LED

Pilot Lights with integral LED

Buy Now Datasheet
Panel Indicators, Pilot Lights - 3PLBR5L-024-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
3PLBR5L-024-ND
Panel Indicators, Pilot Lights 3PLBR5L-024-ND
LED Panel Indicator Amber 24V 20mA Screw Terminal

LED Panel Indicator Amber 24V 20mA Screw Terminal

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
3PLBR5L-024
Industrial Panel Mount Indicators / Switch Indicators 3PLBR5L-024
Industrial Panel Mount Indicators / Switch Indicators Pilot Light 22mm, Integral LED

Industrial Panel Mount Indicators / Switch Indicators Pilot Light 22mm, Integral LED

Buy Now

Technical Specifications

  Altech Corp. Altech Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 3PLBR5L-024 3PLBR5L-024 3PLBR5L-024-ND 3PLBR5L-024
Product Name 22 mm Plastic Pilot Light Push Buttons/ Unibody LED Indicator Plastic Pilot Lights Panel Indicators, Pilot Lights Industrial Panel Mount Indicators / Switch Indicators
Lamp Type LED Lamps LED Lamps LED Lamps LED Lamps
LED Color Amber Amber Lens/Amber LED Orange
Applications General Industrial
Width 22 mm (0.8661 inch)
Voltage type AC AC AC
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Mushroom Push Button - 2ALM1LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Specs
Lamp Type Incandescent Lamps
LED Color Green; Green
Rated Voltage 110 volts
View Details
22 mm Plastic Pilot Light - 3PLBR4L-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
2 suppliers
22mm Illuminated Projecting Push Button - 2ALP7LB-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details