Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Green, 37.5V; Led Color Dialight 556-1608-324F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 37.5V; LED Color:Green; Mounting Hole Dia:25.4mm; Forward Current If:16mA; Luminous Intensity:4000foot lambert; Product Range:-; Forward Voltage:37.5V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 37.5V; LED Color:Green; Mounting Hole Dia:25.4mm; Forward Current If:16mA; Luminous Intensity:4000foot lambert; Product Range:-; Forward Voltage:37.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Green, 37.5V; Led Color Dialight - 27T5424 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Green, 37.5V; Led Color Dialight
27T5424
Panel Mount Indicator, Led, 25.4Mm, Green, 37.5V; Led Color Dialight 27T5424
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 37.5V; LED Color:Green; Mounting Hole Dia:25.4mm; Forward Current If:16mA; Luminous Intensity:4000foot lambert; Product Range:-; Forward Voltage:37.5V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 37.5V; LED Color:Green; Mounting Hole Dia:25.4mm; Forward Current If:16mA; Luminous Intensity:4000foot lambert; Product Range:-; Forward Voltage:37.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27T5424
Product Name Panel Mount Indicator, Led, 25.4Mm, Green, 37.5V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186859 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-E12Y8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details