Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Green, 37.5V; Led Color Dialight 556-1608-304F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 37.5V; LED Color:Green; Operating Voltage:37.5VDC; Mounting Hole Dia:25.4mm; Forward Current If:16mA; Luminous Intensity:4000foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 37.5V; LED Color:Green; Operating Voltage:37.5VDC; Mounting Hole Dia:25.4mm; Forward Current If:16mA; Luminous Intensity:4000foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Green, 37.5V; Led Color Dialight - 33M4205 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Green, 37.5V; Led Color Dialight
33M4205
Panel Mount Indicator, Led, 25.4Mm, Green, 37.5V; Led Color Dialight 33M4205
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 37.5V; LED Color:Green; Operating Voltage:37.5VDC; Mounting Hole Dia:25.4mm; Forward Current If:16mA; Luminous Intensity:4000foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 37.5V; LED Color:Green; Operating Voltage:37.5VDC; Mounting Hole Dia:25.4mm; Forward Current If:16mA; Luminous Intensity:4000foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M4205
Product Name Panel Mount Indicator, Led, 25.4Mm, Green, 37.5V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Reverse mount available chip LED - SML813BNT - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
Led Light Bar, Cool Wht, 3800Lm, 1.458M; Light Colour Ledvance - 85AC2473 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 30000 milliwatts
View Details