Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Green, 72V; Led Color Dialight 556-1606-324F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 72V; LED Color:Green; Operating Voltage:72VDC; Mounting Hole Dia:25.4mm; Forward Current If:16mA; Luminous Intensity:1800foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 72V; LED Color:Green; Operating Voltage:72VDC; Mounting Hole Dia:25.4mm; Forward Current If:16mA; Luminous Intensity:1800foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Green, 72V; Led Color Dialight - 27T5422 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Green, 72V; Led Color Dialight
27T5422
Panel Mount Indicator, Led, 25.4Mm, Green, 72V; Led Color Dialight 27T5422
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 72V; LED Color:Green; Operating Voltage:72VDC; Mounting Hole Dia:25.4mm; Forward Current If:16mA; Luminous Intensity:1800foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 72V; LED Color:Green; Operating Voltage:72VDC; Mounting Hole Dia:25.4mm; Forward Current If:16mA; Luminous Intensity:1800foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27T5422
Product Name Panel Mount Indicator, Led, 25.4Mm, Green, 72V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details