Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Green, 24V; Led Color Dialight 556-1604-324F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 24V; LED Color:Green; Mounting Hole Dia:25.4mm; Forward Current If:32mA; Luminous Intensity:4000foot lambert; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 24V; LED Color:Green; Mounting Hole Dia:25.4mm; Forward Current If:32mA; Luminous Intensity:4000foot lambert; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Green, 24V; Led Color Dialight - 27T5420 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Green, 24V; Led Color Dialight
27T5420
Panel Mount Indicator, Led, 25.4Mm, Green, 24V; Led Color Dialight 27T5420
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 24V; LED Color:Green; Mounting Hole Dia:25.4mm; Forward Current If:32mA; Luminous Intensity:4000foot lambert; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 24V; LED Color:Green; Mounting Hole Dia:25.4mm; Forward Current If:32mA; Luminous Intensity:4000foot lambert; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27T5420
Product Name Panel Mount Indicator, Led, 25.4Mm, Green, 24V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Type Red; Green; Multi-Colored; Green (x 1), Red (x 1)
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 40 degrees
View Details