Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Green, 24V; Led Color Dialight 556-1604-304F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:25.4mm; Forward Current If:32mA; Luminous Intensity:4000foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:25.4mm; Forward Current If:32mA; Luminous Intensity:4000foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 556 Series Panel Mount Indicator is designed for a 1-inch mounting hole and features a green LED with an operating voltage of 24VDC. It has a luminous intensity of 4000 foot lamberts and operates at a forward current of 32mA. This indicator is rated IP66, ensuring it is watertight and suitable for outdoor applications. It is recognized for use in Class I, Division 2 hazardous locations, making it ideal for environments such as oil refineries, mining, and chemical industries. The product is constructed with a durable nickel-plated brass housing and a polycarbonate lens, ensuring longevity and resistance to harsh conditions. The operating temperature range is from -30°C to +85°C, with a storage temperature range of -40°C to +100°C.

Datasheet Summary
Powered by GS/AI

The 556 Series Panel Mount Indicator is designed for a 1-inch mounting hole and features a green LED with an operating voltage of 24VDC. It has a luminous intensity of 4000 foot lamberts and operates at a forward current of 32mA. This indicator is rated IP66, ensuring it is watertight and suitable for outdoor applications. It is recognized for use in Class I, Division 2 hazardous locations, making it ideal for environments such as oil refineries, mining, and chemical industries. The product is constructed with a durable nickel-plated brass housing and a polycarbonate lens, ensuring longevity and resistance to harsh conditions. The operating temperature range is from -30°C to +85°C, with a storage temperature range of -40°C to +100°C.

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Green, 24V; Led Color Dialight - 33M4200 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Green, 24V; Led Color Dialight
33M4200
Panel Mount Indicator, Led, 25.4Mm, Green, 24V; Led Color Dialight 33M4200
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:25.4mm; Forward Current If:32mA; Luminous Intensity:4000foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:25.4mm; Forward Current If:32mA; Luminous Intensity:4000foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M4200
Product Name Panel Mount Indicator, Led, 25.4Mm, Green, 24V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details