Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Red, 37.5V; Led Color Dialight 556-1508-324F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 37.5V; LED Color:Red; Mounting Hole Dia:25.4mm; Forward Current If:20mA; Luminous Intensity:2600foot lambert; Product Range:-; Forward Voltage:37.5V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 37.5V; LED Color:Red; Mounting Hole Dia:25.4mm; Forward Current If:20mA; Luminous Intensity:2600foot lambert; Product Range:-; Forward Voltage:37.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Red, 37.5V; Led Color Dialight - 27T5417 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Red, 37.5V; Led Color Dialight
27T5417
Panel Mount Indicator, Led, 25.4Mm, Red, 37.5V; Led Color Dialight 27T5417
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 37.5V; LED Color:Red; Mounting Hole Dia:25.4mm; Forward Current If:20mA; Luminous Intensity:2600foot lambert; Product Range:-; Forward Voltage:37.5V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 37.5V; LED Color:Red; Mounting Hole Dia:25.4mm; Forward Current If:20mA; Luminous Intensity:2600foot lambert; Product Range:-; Forward Voltage:37.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27T5417
Product Name Panel Mount Indicator, Led, 25.4Mm, Red, 37.5V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Super 0.5W Power PLCC-4 Surface Mount LED - ASMT-QWBF-NKL0E - Broadcom Inc.
Specs
LED Type White; Cool White
Color Temperature 4500 to 10000 K
Viewing Angle 120 degrees
View Details
5 suppliers
Specs
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 36 degrees
View Details