Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Red, 37.5V; Led Color Dialight 556-1508-304F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 37.5V; LED Color:Red; Operating Voltage:-; Mounting Hole Dia:25.4mm; Forward Current If:20mA; Luminous Intensity:2600foot lambert; IP / NEMA Rating:-; Product Range:556 Series; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 37.5V; LED Color:Red; Operating Voltage:-; Mounting Hole Dia:25.4mm; Forward Current If:20mA; Luminous Intensity:2600foot lambert; IP / NEMA Rating:-; Product Range:556 Series; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Red, 37.5V; Led Color Dialight - 33M4197 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Red, 37.5V; Led Color Dialight
33M4197
Panel Mount Indicator, Led, 25.4Mm, Red, 37.5V; Led Color Dialight 33M4197
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 37.5V; LED Color:Red; Operating Voltage:-; Mounting Hole Dia:25.4mm; Forward Current If:20mA; Luminous Intensity:2600foot lambert; IP / NEMA Rating:-; Product Range:556 Series; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 37.5V; LED Color:Red; Operating Voltage:-; Mounting Hole Dia:25.4mm; Forward Current If:20mA; Luminous Intensity:2600foot lambert; IP / NEMA Rating:-; Product Range:556 Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M4197
Product Name Panel Mount Indicator, Led, 25.4Mm, Red, 37.5V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Specs
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2.2X1.4MM ICE BLUE SMD LED (TYP. COLOR COORDINATES: X=0.19, Y=0.26) - AA2214VRBXS/A-TR-AMT - Kingbright Corporation
Specs
LED Type Blue
Viewing Angle 120 degrees
Luminous Intensity 1300 milliCandela
View Details
3 suppliers