Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Red, 125V; Led Color Dialight 556-1507-324F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 125V; LED Color:Red; Operating Voltage:125VDC; Mounting Hole Dia:25.4mm; Forward Current If:10mA; Luminous Intensity:700foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 125V; LED Color:Red; Operating Voltage:125VDC; Mounting Hole Dia:25.4mm; Forward Current If:10mA; Luminous Intensity:700foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Red, 125V; Led Color Dialight - 27T5416 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Red, 125V; Led Color Dialight
27T5416
Panel Mount Indicator, Led, 25.4Mm, Red, 125V; Led Color Dialight 27T5416
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 125V; LED Color:Red; Operating Voltage:125VDC; Mounting Hole Dia:25.4mm; Forward Current If:10mA; Luminous Intensity:700foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 125V; LED Color:Red; Operating Voltage:125VDC; Mounting Hole Dia:25.4mm; Forward Current If:10mA; Luminous Intensity:700foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27T5416
Product Name Panel Mount Indicator, Led, 25.4Mm, Red, 125V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI70 - ASMT-QYBH-NEGHE - Broadcom Inc.
Specs
LED Type White
Color Temperature 3000 K
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details