Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Red, 72V; Led Color Dialight 556-1506-324F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 72V; LED Color:Red; Operating Voltage:72VDC; Mounting Hole Dia:25.4mm; Forward Current If:18.5mA; Luminous Intensity:1800foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 72V; LED Color:Red; Operating Voltage:72VDC; Mounting Hole Dia:25.4mm; Forward Current If:18.5mA; Luminous Intensity:1800foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Red, 72V; Led Color Dialight - 27T5415 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Red, 72V; Led Color Dialight
27T5415
Panel Mount Indicator, Led, 25.4Mm, Red, 72V; Led Color Dialight 27T5415
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 72V; LED Color:Red; Operating Voltage:72VDC; Mounting Hole Dia:25.4mm; Forward Current If:18.5mA; Luminous Intensity:1800foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 72V; LED Color:Red; Operating Voltage:72VDC; Mounting Hole Dia:25.4mm; Forward Current If:18.5mA; Luminous Intensity:1800foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27T5415
Product Name Panel Mount Indicator, Led, 25.4Mm, Red, 72V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 1238194-SSF-LXH240IID - Win Source Electronics
Specs
LED Type Red; Red (x 2)
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 80 degrees
View Details
2 suppliers