Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Red, 125V; Led Color Dialight 556-1505-324F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 125V; LED Color:Red; Operating Voltage:125VAC; Mounting Hole Dia:25.4mm; Forward Current If:10.5mA; Luminous Intensity:1200foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 125V; LED Color:Red; Operating Voltage:125VAC; Mounting Hole Dia:25.4mm; Forward Current If:10.5mA; Luminous Intensity:1200foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Red, 125V; Led Color Dialight - 27T5414 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Red, 125V; Led Color Dialight
27T5414
Panel Mount Indicator, Led, 25.4Mm, Red, 125V; Led Color Dialight 27T5414
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 125V; LED Color:Red; Operating Voltage:125VAC; Mounting Hole Dia:25.4mm; Forward Current If:10.5mA; Luminous Intensity:1200foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 125V; LED Color:Red; Operating Voltage:125VAC; Mounting Hole Dia:25.4mm; Forward Current If:10.5mA; Luminous Intensity:1200foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes

Supplier's Site
1 Flat Red Pmi 125V, C1D2 Rohs Compliant Dialight - 42X2280 - Newark, An Avnet Company
Chicago, IL, United States
1 Flat Red Pmi 125V, C1D2 Rohs Compliant Dialight
42X2280
1 Flat Red Pmi 125V, C1D2 Rohs Compliant Dialight 42X2280
1 FLAT RED PMI 125V, C1D2 ROHS COMPLIANT: YES

1 FLAT RED PMI 125V, C1D2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 27T5414 42X2280
Product Name Panel Mount Indicator, Led, 25.4Mm, Red, 125V; Led Color Dialight 1 Flat Red Pmi 125V, C1D2 Rohs Compliant Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 33
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details