Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Red, 125V; Led Color Dialight 556-1505-304F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 125V; LED Color:Red; Operating Voltage:125VAC; Mounting Hole Dia:25.4mm; Forward Current If:10.5mA; Luminous Intensity:1200foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 125V; LED Color:Red; Operating Voltage:125VAC; Mounting Hole Dia:25.4mm; Forward Current If:10.5mA; Luminous Intensity:1200foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Red, 125V; Led Color Dialight - 33M4195 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Red, 125V; Led Color Dialight
33M4195
Panel Mount Indicator, Led, 25.4Mm, Red, 125V; Led Color Dialight 33M4195
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 125V; LED Color:Red; Operating Voltage:125VAC; Mounting Hole Dia:25.4mm; Forward Current If:10.5mA; Luminous Intensity:1200foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 125V; LED Color:Red; Operating Voltage:125VAC; Mounting Hole Dia:25.4mm; Forward Current If:10.5mA; Luminous Intensity:1200foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M4195
Product Name Panel Mount Indicator, Led, 25.4Mm, Red, 125V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Super 0.5W Power PLCC-4 Surface Mount LED Indicator - ASMT-QHBD-AFH0E - Broadcom Inc.
Specs
LED Package: Mini PLCC-4
LED Type Red Orange
Peak Wavelength 624 nm (6241 Å)
View Details
4 suppliers
Specs
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details