Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Red, 12V; Led Color Dialight 556-1503-324F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 12V; LED Color:Red; Operating Voltage:-; Mounting Hole Dia:25.4mm; Forward Current If:95mA; Luminous Intensity:3000foot lambert; IP / NEMA Rating:IP66, NEMA 4X; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 12V; LED Color:Red; Operating Voltage:-; Mounting Hole Dia:25.4mm; Forward Current If:95mA; Luminous Intensity:3000foot lambert; IP / NEMA Rating:IP66, NEMA 4X; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Red, 12V; Led Color Dialight - 27T5412 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Red, 12V; Led Color Dialight
27T5412
Panel Mount Indicator, Led, 25.4Mm, Red, 12V; Led Color Dialight 27T5412
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 12V; LED Color:Red; Operating Voltage:-; Mounting Hole Dia:25.4mm; Forward Current If:95mA; Luminous Intensity:3000foot lambert; IP / NEMA Rating:IP66, NEMA 4X; Product Range:- RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 12V; LED Color:Red; Operating Voltage:-; Mounting Hole Dia:25.4mm; Forward Current If:95mA; Luminous Intensity:3000foot lambert; IP / NEMA Rating:IP66, NEMA 4X; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27T5412
Product Name Panel Mount Indicator, Led, 25.4Mm, Red, 12V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Super Nova 4 LED Module Warm White - MD-EL-SN4-WW - ECO Light LED
Specs
LED Type White
Optical Power Output 1150 milliwatts
View Details
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0674 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details