Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Red, 12V; Led Color Dialight 556-1503-304

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:25.4mm; Forward Current If:95mA; Luminous Intensity:3000foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series; Colour:RedRoHS Compliant: No
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:25.4mm; Forward Current If:95mA; Luminous Intensity:3000foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series; Colour:RedRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Red, 12V; Led Color Dialight - 16C1137 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Red, 12V; Led Color Dialight
16C1137
Panel Mount Indicator, Led, 25.4Mm, Red, 12V; Led Color Dialight 16C1137
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:25.4mm; Forward Current If:95mA; Luminous Intensity:3000foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series; Colour:RedRoHS Compliant: No

PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:25.4mm; Forward Current If:95mA; Luminous Intensity:3000foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series; Colour:RedRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16C1137
Product Name Panel Mount Indicator, Led, 25.4Mm, Red, 12V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
EXCELED™ Series, Chip LED with reflector - SML-012V8T - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers