Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Green, 125V; Led Color Dialight 556-1205-304F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 125V; LED Color:Green; Operating Voltage:125VAC; Mounting Hole Dia:25.4mm; Forward Current If:8.5mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:125V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 125V; LED Color:Green; Operating Voltage:125VAC; Mounting Hole Dia:25.4mm; Forward Current If:8.5mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Green, 125V; Led Color Dialight - 33M4178 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Green, 125V; Led Color Dialight
33M4178
Panel Mount Indicator, Led, 25.4Mm, Green, 125V; Led Color Dialight 33M4178
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 125V; LED Color:Green; Operating Voltage:125VAC; Mounting Hole Dia:25.4mm; Forward Current If:8.5mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:125V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 125V; LED Color:Green; Operating Voltage:125VAC; Mounting Hole Dia:25.4mm; Forward Current If:8.5mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M4178
Product Name Panel Mount Indicator, Led, 25.4Mm, Green, 125V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921700 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; White; Blue, green, red, white
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Green; Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 110 degrees
View Details
Narrow Angle TO-39 Package 880 nm Emitter - OD-50L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details