Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, White, 24V; Led Color Dialight 556-1004-324F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, WHITE, 24V; LED Color:White; Mounting Hole Dia:25.4mm; Forward Current If:32mA; Luminous Intensity:4000foot lambert; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, WHITE, 24V; LED Color:White; Mounting Hole Dia:25.4mm; Forward Current If:32mA; Luminous Intensity:4000foot lambert; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, White, 24V; Led Color Dialight - 27T5409 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, White, 24V; Led Color Dialight
27T5409
Panel Mount Indicator, Led, 25.4Mm, White, 24V; Led Color Dialight 27T5409
PANEL MOUNT INDICATOR, LED, 25.4MM, WHITE, 24V; LED Color:White; Mounting Hole Dia:25.4mm; Forward Current If:32mA; Luminous Intensity:4000foot lambert; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, WHITE, 24V; LED Color:White; Mounting Hole Dia:25.4mm; Forward Current If:32mA; Luminous Intensity:4000foot lambert; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27T5409
Product Name Panel Mount Indicator, Led, 25.4Mm, White, 24V; Led Color Dialight
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
High Power LEDs - MTG7-001l-XML00-RGBW-BC02 - Marktech Optoelectronics
Specs
LED Package: Star Board with 1 LED
LED Type Red; Green; Blue; White; Multi-Colored
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - 846-SLR-342DC3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers