Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, White, 24V; Led Color Dialight 556-1004-304F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, WHITE, 24V; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:25.4mm; Forward Current If:32mA; Luminous Intensity:4000foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, WHITE, 24V; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:25.4mm; Forward Current If:32mA; Luminous Intensity:4000foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, White, 24V; Led Color Dialight - 78M4580 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, White, 24V; Led Color Dialight
78M4580
Panel Mount Indicator, Led, 25.4Mm, White, 24V; Led Color Dialight 78M4580
PANEL MOUNT INDICATOR, LED, 25.4MM, WHITE, 24V; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:25.4mm; Forward Current If:32mA; Luminous Intensity:4000foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, WHITE, 24V; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:25.4mm; Forward Current If:32mA; Luminous Intensity:4000foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 78M4580
Product Name Panel Mount Indicator, Led, 25.4Mm, White, 24V; Led Color Dialight
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details