Dialight Corp. LED 2MM QUAD RED 5554001F

Description
LED 2MM QUAD RED
Description
LED 2MM QUAD RED

Suppliers

Company
Product
Description
Supplier Links
LED 2MM QUAD RED - 204-5554001F - Utmel Electronic Limited
Hong Kong, China
LED 2MM QUAD RED
204-5554001F
LED 2MM QUAD RED 204-5554001F
LED 2MM QUAD RED

LED 2MM QUAD RED

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5554001F
Product Name LED 2MM QUAD RED
LED Type Red; Red (x 4)
Peak Wavelength 650 nm (6500 Å)
Viewing Angle 40 degrees
Luminous Intensity 0.6000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501908 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Cyan
Array Array
Number of Array Elements 1
View Details
High brightness chip LED with reflector - SML-Z14MT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details
2 suppliers
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details