Dialight Corp. Indicator, Led Pcb, 4-Led, 2Mm, Yel, 5V; Led Color Dialight 555-5403F

Description
INDICATOR, LED PCB, 4-LED, 2MM, YEL, 5V; LED Color:4 Yellow; Height:6.35mm; Width:10.29mm; No. of LEDs:4; Forward Current If:4.7mA; Forward Voltage:5V; LED Mounting:Through Hole; Luminous Intensity:2.1mcd; Viewing Angle:40° RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 4-LED, 2MM, YEL, 5V; LED Color:4 Yellow; Height:6.35mm; Width:10.29mm; No. of LEDs:4; Forward Current If:4.7mA; Forward Voltage:5V; LED Mounting:Through Hole; Luminous Intensity:2.1mcd; Viewing Angle:40° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 4-Led, 2Mm, Yel, 5V; Led Color Dialight - 30K2769 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 4-Led, 2Mm, Yel, 5V; Led Color Dialight
30K2769
Indicator, Led Pcb, 4-Led, 2Mm, Yel, 5V; Led Color Dialight 30K2769
INDICATOR, LED PCB, 4-LED, 2MM, YEL, 5V; LED Color:4 Yellow; Height:6.35mm; Width:10.29mm; No. of LEDs:4; Forward Current If:4.7mA; Forward Voltage:5V; LED Mounting:Through Hole; Luminous Intensity:2.1mcd; Viewing Angle:40° RoHS Compliant: Yes

INDICATOR, LED PCB, 4-LED, 2MM, YEL, 5V; LED Color:4 Yellow; Height:6.35mm; Width:10.29mm; No. of LEDs:4; Forward Current If:4.7mA; Forward Voltage:5V; LED Mounting:Through Hole; Luminous Intensity:2.1mcd; Viewing Angle:40° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2769
Product Name Indicator, Led Pcb, 4-Led, 2Mm, Yel, 5V; Led Color Dialight
LED Package: 10.29mm
LED Type Yellow; 4 Yellow
Viewing Angle 40 degrees
Luminous Intensity 2.1 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
LED Indication - Discrete - 1497-XZM2MOK81FSTR-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
Specs
LED Type Green; Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 60 degrees
View Details