Dialight Corp. Indicator, Led Pcb, 4-Led, Green, 2.5Mcd; Led Color Dialight 555-5303F

Description
INDICATOR, LED PCB, 4-LED, GREEN, 2.5MCD; LED Color:Green; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:4.7mA; Luminous Intensity:2.5mcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 4-LED, GREEN, 2.5MCD; LED Color:Green; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:4.7mA; Luminous Intensity:2.5mcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 4-Led, Green, 2.5Mcd; Led Color Dialight - 30K2767 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 4-Led, Green, 2.5Mcd; Led Color Dialight
30K2767
Indicator, Led Pcb, 4-Led, Green, 2.5Mcd; Led Color Dialight 30K2767
INDICATOR, LED PCB, 4-LED, GREEN, 2.5MCD; LED Color:Green; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:4.7mA; Luminous Intensity:2.5mcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm RoHS Compliant: Yes

INDICATOR, LED PCB, 4-LED, GREEN, 2.5MCD; LED Color:Green; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:4.7mA; Luminous Intensity:2.5mcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2767
Product Name Indicator, Led Pcb, 4-Led, Green, 2.5Mcd; Led Color Dialight
LED Type Green; Green
Viewing Angle 40 degrees
Luminous Intensity 2.5 milliCandela
Forward Current 4.7 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
2MM,RA,RED LED 5V RESISTOR - AM2520EH/ID5V - Kingbright Corporation
Specs
LED Package: Single-Level 1.8mm
LED Type Red
Peak Wavelength 617 nm (6170 Å)
View Details