Dialight Corp. Indicator, Led Pcb, 4Led, 2Mm, Green, 2.4V; Led Color Dialight 555-5301F

Description
INDICATOR, LED PCB, 4LED, 2MM, GREEN, 2.4V; LED Color:Green; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Luminous Intensity:1mcd; Forward Voltage:2.4V; Viewing Angle:40°; Height:6.35mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 4LED, 2MM, GREEN, 2.4V; LED Color:Green; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Luminous Intensity:1mcd; Forward Voltage:2.4V; Viewing Angle:40°; Height:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 4Led, 2Mm, Green, 2.4V; Led Color Dialight - 30K2766 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 4Led, 2Mm, Green, 2.4V; Led Color Dialight
30K2766
Indicator, Led Pcb, 4Led, 2Mm, Green, 2.4V; Led Color Dialight 30K2766
INDICATOR, LED PCB, 4LED, 2MM, GREEN, 2.4V; LED Color:Green; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Luminous Intensity:1mcd; Forward Voltage:2.4V; Viewing Angle:40°; Height:6.35mm RoHS Compliant: Yes

INDICATOR, LED PCB, 4LED, 2MM, GREEN, 2.4V; LED Color:Green; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Luminous Intensity:1mcd; Forward Voltage:2.4V; Viewing Angle:40°; Height:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2766
Product Name Indicator, Led Pcb, 4Led, 2Mm, Green, 2.4V; Led Color Dialight
LED Type Green; Green
Viewing Angle 40 degrees
Luminous Intensity 1 milliCandela
Forward Current 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269534 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Reverse mount available chip LED - SML-811DT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers