Dialight Corp. Indicator, Led Pcb, 4-Led, Red, 0.9Mcd; Led Color Dialight 555-5007F

Description
INDICATOR, LED PCB, 4-LED, RED, 0.9MCD; LED Color:Red; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:3mA; Luminous Intensity:900µcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm; Width:10.29mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 4-LED, RED, 0.9MCD; LED Color:Red; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:3mA; Luminous Intensity:900µcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm; Width:10.29mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 4-Led, Red, 0.9Mcd; Led Color Dialight - 30K2763 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 4-Led, Red, 0.9Mcd; Led Color Dialight
30K2763
Indicator, Led Pcb, 4-Led, Red, 0.9Mcd; Led Color Dialight 30K2763
INDICATOR, LED PCB, 4-LED, RED, 0.9MCD; LED Color:Red; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:3mA; Luminous Intensity:900µcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm; Width:10.29mm RoHS Compliant: Yes

INDICATOR, LED PCB, 4-LED, RED, 0.9MCD; LED Color:Red; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:3mA; Luminous Intensity:900µcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm; Width:10.29mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2763
Product Name Indicator, Led Pcb, 4-Led, Red, 0.9Mcd; Led Color Dialight
LED Package: 10.29mm
LED Type Red; Red
Viewing Angle 40 degrees
Luminous Intensity 0.9000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 27 milliwatts
View Details
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 145 degrees
View Details
4 POS,RED LED - AM2520EG/4ID - Kingbright Corporation
Kingbright Corporation
Specs
LED Package: Quad-Level 1.8mm
LED Type Red
Peak Wavelength 625 nm (6250 Å)
View Details