Dialight Corp. Indicator, Led Pcb, 4-Led, 2Mm, Red, 5V; Led Color Dialight 555-5003F

Description
INDICATOR, LED PCB, 4-LED, 2MM, RED, 5V; LED Color:Red; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:6mA; Luminous Intensity:1.9mcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm; Width:10.29mmRoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 4-LED, 2MM, RED, 5V; LED Color:Red; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:6mA; Luminous Intensity:1.9mcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm; Width:10.29mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 4-Led, 2Mm, Red, 5V; Led Color Dialight - 30K2762 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 4-Led, 2Mm, Red, 5V; Led Color Dialight
30K2762
Indicator, Led Pcb, 4-Led, 2Mm, Red, 5V; Led Color Dialight 30K2762
INDICATOR, LED PCB, 4-LED, 2MM, RED, 5V; LED Color:Red; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:6mA; Luminous Intensity:1.9mcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm; Width:10.29mmRoHS Compliant: Yes

INDICATOR, LED PCB, 4-LED, 2MM, RED, 5V; LED Color:Red; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:6mA; Luminous Intensity:1.9mcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm; Width:10.29mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2762
Product Name Indicator, Led Pcb, 4-Led, 2Mm, Red, 5V; Led Color Dialight
LED Package: 10.29mmRoHS Compliant: Yes
LED Type Red; Red
Viewing Angle 40 degrees
Luminous Intensity 1.9 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details