Dialight Corp. Cbi, 2Mm, Red, 1.2Mcd, 650Nm; Led Color Dialight 555-5001F

Description
CBI, 2MM, RED, 1.2MCD, 650NM; LED Color:Red; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Luminous Intensity:1.2mcd; Forward Voltage:1.6V; Viewing Angle:40°; Height:6.35mm; Width:10.29mm RoHS Compliant: Yes
Datasheet
Description
CBI, 2MM, RED, 1.2MCD, 650NM; LED Color:Red; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Luminous Intensity:1.2mcd; Forward Voltage:1.6V; Viewing Angle:40°; Height:6.35mm; Width:10.29mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cbi, 2Mm, Red, 1.2Mcd, 650Nm; Led Color Dialight - 30K2761 - Newark, An Avnet Company
Chicago, IL, United States
Cbi, 2Mm, Red, 1.2Mcd, 650Nm; Led Color Dialight
30K2761
Cbi, 2Mm, Red, 1.2Mcd, 650Nm; Led Color Dialight 30K2761
CBI, 2MM, RED, 1.2MCD, 650NM; LED Color:Red; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Luminous Intensity:1.2mcd; Forward Voltage:1.6V; Viewing Angle:40°; Height:6.35mm; Width:10.29mm RoHS Compliant: Yes

CBI, 2MM, RED, 1.2MCD, 650NM; LED Color:Red; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Luminous Intensity:1.2mcd; Forward Voltage:1.6V; Viewing Angle:40°; Height:6.35mm; Width:10.29mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2761
Product Name Cbi, 2Mm, Red, 1.2Mcd, 650Nm; Led Color Dialight
LED Package: 2mm
LED Type Red; Red
Viewing Angle 40 degrees
Luminous Intensity 1.2 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Type Green
Viewing Angle 100 degrees
Forward Current 0.1000 milliamps
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details