Dialight Corp. Indicator, Led Pcb, 4-Led, 2Mm, Yellow, 5V; Led Color Dialight 555-4403F

Description
INDICATOR, LED PCB, 4-LED, 2MM, YELLOW, 5V; LED Color:Yellow; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:4.7mA; Luminous Intensity:2.1mcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 4-LED, 2MM, YELLOW, 5V; LED Color:Yellow; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:4.7mA; Luminous Intensity:2.1mcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 4-Led, 2Mm, Yellow, 5V; Led Color Dialight - 30K2759 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 4-Led, 2Mm, Yellow, 5V; Led Color Dialight
30K2759
Indicator, Led Pcb, 4-Led, 2Mm, Yellow, 5V; Led Color Dialight 30K2759
INDICATOR, LED PCB, 4-LED, 2MM, YELLOW, 5V; LED Color:Yellow; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:4.7mA; Luminous Intensity:2.1mcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm RoHS Compliant: Yes

INDICATOR, LED PCB, 4-LED, 2MM, YELLOW, 5V; LED Color:Yellow; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:4.7mA; Luminous Intensity:2.1mcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2759
Product Name Indicator, Led Pcb, 4-Led, 2Mm, Yellow, 5V; Led Color Dialight
LED Type Yellow; Yellow
Viewing Angle 40 degrees
Luminous Intensity 2.1 milliCandela
Forward Current 4.7 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 516-3597-2-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers
IDEA, Inc.
Specs
LED Type Red
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 100 degrees
View Details