Dialight Corp. Indicator, Led Pcb, 4Led, 2Mm, Green, 5V; Led Color Dialight 555-4303F

Description
INDICATOR, LED PCB, 4LED, 2MM, GREEN, 5V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:4.7mA; Luminous Intensity:2.5mcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 4LED, 2MM, GREEN, 5V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:4.7mA; Luminous Intensity:2.5mcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 4Led, 2Mm, Green, 5V; Led Color Dialight - 30K2755 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 4Led, 2Mm, Green, 5V; Led Color Dialight
30K2755
Indicator, Led Pcb, 4Led, 2Mm, Green, 5V; Led Color Dialight 30K2755
INDICATOR, LED PCB, 4LED, 2MM, GREEN, 5V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:4.7mA; Luminous Intensity:2.5mcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm RoHS Compliant: Yes

INDICATOR, LED PCB, 4LED, 2MM, GREEN, 5V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:4.7mA; Luminous Intensity:2.5mcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2755
Product Name Indicator, Led Pcb, 4Led, 2Mm, Green, 5V; Led Color Dialight
LED Package: 2mm
LED Type Green; Green
Viewing Angle 40 degrees
Luminous Intensity 2.5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
Cluster LED - LED8EDGELITUCADJWZBS+/72569 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details