Dialight Corp. INDICATOR, CIRCUIT BOARD, 2MM, GENERAL PURPOSE, QUAD,GREEN 555-4301F

Description
The 555 top view and right angle single series feature 2 mm standard efficiency and resistor LED with a 40 degree viewing angle. They are fully compatible with the 555 quad series.
Datasheet
Description
The 555 top view and right angle single series feature 2 mm standard efficiency and resistor LED with a 40 degree viewing angle. They are fully compatible with the 555 quad series.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDICATOR, CIRCUIT BOARD, 2MM, GENERAL PURPOSE, QUAD,GREEN - 70081769 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, CIRCUIT BOARD, 2MM, GENERAL PURPOSE, QUAD,GREEN
70081769
INDICATOR, CIRCUIT BOARD, 2MM, GENERAL PURPOSE, QUAD,GREEN 70081769
The 555 top view and right angle single series feature 2 mm standard efficiency and resistor LED with a 40 degree viewing angle. They are fully compatible with the 555 quad series.

The 555 top view and right angle single series feature 2 mm standard efficiency and resistor LED with a 40 degree viewing angle. They are fully compatible with the 555 quad series.

Supplier's Site
Sheung Wan, Hong Kong
LED Circuit Board Indicators
555-4301F
LED Circuit Board Indicators 555-4301F
LED Circuit Board Indicators GREEN DIFFUSED

LED Circuit Board Indicators GREEN DIFFUSED

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 70081769 555-4301F
Product Name INDICATOR, CIRCUIT BOARD, 2MM, GENERAL PURPOSE, QUAD,GREEN LED Circuit Board Indicators
LED Color Green
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lamps - 104727 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Red
Width 10 mm (0.3937 inch)
Rated Average Light 50000 hours
View Details
Panel Indicators, Pilot Lights - 486-3-148-279-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
22mm Illuminated Projecting Push Button - 2ALP3LB-110D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details