Dialight Corp. Indicator, Led Pcb, 4-Led, Red, 0.6Mcd; Led Color Dialight 555-4009F

Description
INDICATOR, LED PCB, 4-LED, RED, 0.6MCD; LED Color:Red; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:1mA; Luminous Intensity:600µcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm; Width:10.29mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 4-LED, RED, 0.6MCD; LED Color:Red; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:1mA; Luminous Intensity:600µcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm; Width:10.29mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 4-Led, Red, 0.6Mcd; Led Color Dialight - 30K2753 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 4-Led, Red, 0.6Mcd; Led Color Dialight
30K2753
Indicator, Led Pcb, 4-Led, Red, 0.6Mcd; Led Color Dialight 30K2753
INDICATOR, LED PCB, 4-LED, RED, 0.6MCD; LED Color:Red; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:1mA; Luminous Intensity:600µcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm; Width:10.29mm RoHS Compliant: Yes

INDICATOR, LED PCB, 4-LED, RED, 0.6MCD; LED Color:Red; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:1mA; Luminous Intensity:600µcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm; Width:10.29mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2753
Product Name Indicator, Led Pcb, 4-Led, Red, 0.6Mcd; Led Color Dialight
LED Package: 10.29mm
LED Type Red; Red
Viewing Angle 40 degrees
Luminous Intensity 0.6000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
LEDs - 2758983 - RS Components, Ltd.
Specs
Forward Voltage 2.1 volts
View Details
2 suppliers
IDEA, Inc.
Specs
LED Type Red
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 120 degrees
View Details