Dialight Corp. Indicator, Led Pcb, 4-Led, 2Mm, Red, 5V; Led Color Dialight 555-4007F

Description
INDICATOR, LED PCB, 4-LED, 2MM, RED, 5V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:3mA; Luminous Intensity:900µcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm; Colour:Red RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 4-LED, 2MM, RED, 5V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:3mA; Luminous Intensity:900µcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 4-Led, 2Mm, Red, 5V; Led Color Dialight - 30K2751 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 4-Led, 2Mm, Red, 5V; Led Color Dialight
30K2751
Indicator, Led Pcb, 4-Led, 2Mm, Red, 5V; Led Color Dialight 30K2751
INDICATOR, LED PCB, 4-LED, 2MM, RED, 5V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:3mA; Luminous Intensity:900µcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm; Colour:Red RoHS Compliant: Yes

INDICATOR, LED PCB, 4-LED, 2MM, RED, 5V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:3mA; Luminous Intensity:900µcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2751
Product Name Indicator, Led Pcb, 4-Led, 2Mm, Red, 5V; Led Color Dialight
LED Package: 2mm
LED Type Red; Red
Viewing Angle 40 degrees
Luminous Intensity 0.9000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details