Dialight Corp. Indicator, Led Pcb, 4Led, 2Mm, Red, 1.6V; Led Color Dialight 555-4001F

Description
INDICATOR, LED PCB, 4LED, 2MM, RED, 1.6V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Luminous Intensity:1.2mcd; Forward Voltage:1.6V; Viewing Angle:40°; Height:6.35mm RoHS Compliant: Yes
Description
INDICATOR, LED PCB, 4LED, 2MM, RED, 1.6V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Luminous Intensity:1.2mcd; Forward Voltage:1.6V; Viewing Angle:40°; Height:6.35mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 2mm LED PCB Indicator (part number 30K2741) features a red LED with a forward voltage of 1.6V and a forward current rating of 20mA. It has a luminous intensity of 1.2 mcd and a viewing angle of 40 degrees, making it suitable for various applications requiring visual indication. The housing is constructed from UL 94 V-0 rated black polymer, ensuring durability and safety for direct viewing. The design includes stand-offs to facilitate PCB cleaning and is compatible with other models in the series. This product is RoHS compliant and adheres to solderability standards per MIL-STD-202F, method 208F.

Datasheet Summary
Powered by GS/AI

The 2mm LED PCB Indicator (part number 30K2741) features a red LED with a forward voltage of 1.6V and a forward current rating of 20mA. It has a luminous intensity of 1.2 mcd and a viewing angle of 40 degrees, making it suitable for various applications requiring visual indication. The housing is constructed from UL 94 V-0 rated black polymer, ensuring durability and safety for direct viewing. The design includes stand-offs to facilitate PCB cleaning and is compatible with other models in the series. This product is RoHS compliant and adheres to solderability standards per MIL-STD-202F, method 208F.

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 4Led, 2Mm, Red, 1.6V; Led Color Dialight - 30K2741 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 4Led, 2Mm, Red, 1.6V; Led Color Dialight
30K2741
Indicator, Led Pcb, 4Led, 2Mm, Red, 1.6V; Led Color Dialight 30K2741
INDICATOR, LED PCB, 4LED, 2MM, RED, 1.6V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Luminous Intensity:1.2mcd; Forward Voltage:1.6V; Viewing Angle:40°; Height:6.35mm RoHS Compliant: Yes

INDICATOR, LED PCB, 4LED, 2MM, RED, 1.6V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Luminous Intensity:1.2mcd; Forward Voltage:1.6V; Viewing Angle:40°; Height:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2741
Product Name Indicator, Led Pcb, 4Led, 2Mm, Red, 1.6V; Led Color Dialight
LED Package: 2mm
LED Type Red; Red
Viewing Angle 40 degrees
Luminous Intensity 1.2 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - ASMT-SAB4-PW505 - 199303-ASMT-SAB4-PW505 - Win Source Electronics
Specs
LED Type Amber
Peak Wavelength 589 nm (5890 Å)
Viewing Angle 120 degrees
View Details
3 suppliers
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details