Dialight Corp. Indicator, Led Pcb, 2Mm, Yellow, 5V; Led Color Dialight 555-3403F

Description
INDICATOR, LED PCB, 2MM, YELLOW, 5V; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:4.7mA; Luminous Intensity:2.1mcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm RoHS Compliant: Yes
Description
INDICATOR, LED PCB, 2MM, YELLOW, 5V; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:4.7mA; Luminous Intensity:2.1mcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 2Mm, Yellow, 5V; Led Color Dialight - 30K2740 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 2Mm, Yellow, 5V; Led Color Dialight
30K2740
Indicator, Led Pcb, 2Mm, Yellow, 5V; Led Color Dialight 30K2740
INDICATOR, LED PCB, 2MM, YELLOW, 5V; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:4.7mA; Luminous Intensity:2.1mcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm RoHS Compliant: Yes

INDICATOR, LED PCB, 2MM, YELLOW, 5V; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:4.7mA; Luminous Intensity:2.1mcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2740
Product Name Indicator, Led Pcb, 2Mm, Yellow, 5V; Led Color Dialight
LED Package: 2mm
LED Type Yellow; Yellow
Viewing Angle 40 degrees
Luminous Intensity 2.1 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 27 milliwatts
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
Specs
LED Type Green; Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 60 degrees
View Details