Dialight Corp. Indicator, Led Pcb, 2Mm, Yellow, 2.2V; Led Color Dialight 555-3401F

Description
INDICATOR, LED PCB, 2MM, YELLOW, 2.2V; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Luminous Intensity:2mcd; Forward Voltage:2.2V; Viewing Angle:40°; Height:6.35mm RoHS Compliant: Yes
Description
INDICATOR, LED PCB, 2MM, YELLOW, 2.2V; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Luminous Intensity:2mcd; Forward Voltage:2.2V; Viewing Angle:40°; Height:6.35mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 2Mm, Yellow, 2.2V; Led Color Dialight - 30K2739 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 2Mm, Yellow, 2.2V; Led Color Dialight
30K2739
Indicator, Led Pcb, 2Mm, Yellow, 2.2V; Led Color Dialight 30K2739
INDICATOR, LED PCB, 2MM, YELLOW, 2.2V; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Luminous Intensity:2mcd; Forward Voltage:2.2V; Viewing Angle:40°; Height:6.35mm RoHS Compliant: Yes

INDICATOR, LED PCB, 2MM, YELLOW, 2.2V; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Luminous Intensity:2mcd; Forward Voltage:2.2V; Viewing Angle:40°; Height:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2739
Product Name Indicator, Led Pcb, 2Mm, Yellow, 2.2V; Led Color Dialight
LED Package: 2mm
LED Type Yellow; Yellow
Viewing Angle 40 degrees
Luminous Intensity 2 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
View Details