Dialight Corp. Indicator, Led Pcb, 2Mm, Green, 5V; Led Color Dialight 555-3303F

Description
INDICATOR, LED PCB, 2MM, GREEN, 5V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:4.7mA; Luminous Intensity:2.5mcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm; Width:7.62mmRoHS Compliant: Yes
Description
INDICATOR, LED PCB, 2MM, GREEN, 5V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:4.7mA; Luminous Intensity:2.5mcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm; Width:7.62mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 2Mm, Green, 5V; Led Color Dialight - 30K2737 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 2Mm, Green, 5V; Led Color Dialight
30K2737
Indicator, Led Pcb, 2Mm, Green, 5V; Led Color Dialight 30K2737
INDICATOR, LED PCB, 2MM, GREEN, 5V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:4.7mA; Luminous Intensity:2.5mcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm; Width:7.62mmRoHS Compliant: Yes

INDICATOR, LED PCB, 2MM, GREEN, 5V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:4.7mA; Luminous Intensity:2.5mcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm; Width:7.62mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2737
Product Name Indicator, Led Pcb, 2Mm, Green, 5V; Led Color Dialight
LED Package: 2mm
LED Type Green; Green
Viewing Angle 40 degrees
Luminous Intensity 2.5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Optoelectronics - LED Indication - Discrete - 1241816-SML-LXL1209SRC-TR - Win Source Electronics
Specs
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 50 degrees
View Details
2 suppliers
Wide Angle TO-46 880 nm Emitter, High-Temperature - OD-880WHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details