Dialight Corp. Indicator, Led Pcb, 2Mm, Green, 2.4V; Led Color Dialight 555-3301F

Description
INDICATOR, LED PCB, 2MM, GREEN, 2.4V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Luminous Intensity:1mcd; Forward Voltage:2.4V; Viewing Angle:40°; Height:6.35mm RoHS Compliant: Yes
Description
INDICATOR, LED PCB, 2MM, GREEN, 2.4V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Luminous Intensity:1mcd; Forward Voltage:2.4V; Viewing Angle:40°; Height:6.35mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 2Mm, Green, 2.4V; Led Color Dialight - 30K2736 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 2Mm, Green, 2.4V; Led Color Dialight
30K2736
Indicator, Led Pcb, 2Mm, Green, 2.4V; Led Color Dialight 30K2736
INDICATOR, LED PCB, 2MM, GREEN, 2.4V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Luminous Intensity:1mcd; Forward Voltage:2.4V; Viewing Angle:40°; Height:6.35mm RoHS Compliant: Yes

INDICATOR, LED PCB, 2MM, GREEN, 2.4V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Luminous Intensity:1mcd; Forward Voltage:2.4V; Viewing Angle:40°; Height:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2736
Product Name Indicator, Led Pcb, 2Mm, Green, 2.4V; Led Color Dialight
LED Package: 2mm
LED Type Green; Green
Viewing Angle 40 degrees
Luminous Intensity 1 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details