Dialight Corp. Indicator, Led Pcb, 2Mm, Red, 5V; Led Color Dialight 555-3009F

Description
INDICATOR, LED PCB, 2MM, RED, 5V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:1mA; Luminous Intensity:600µcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm; Width:7.62mm RoHS Compliant: Yes
Description
INDICATOR, LED PCB, 2MM, RED, 5V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:1mA; Luminous Intensity:600µcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm; Width:7.62mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 2Mm, Red, 5V; Led Color Dialight - 30K2734 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 2Mm, Red, 5V; Led Color Dialight
30K2734
Indicator, Led Pcb, 2Mm, Red, 5V; Led Color Dialight 30K2734
INDICATOR, LED PCB, 2MM, RED, 5V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:1mA; Luminous Intensity:600µcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm; Width:7.62mm RoHS Compliant: Yes

INDICATOR, LED PCB, 2MM, RED, 5V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:1mA; Luminous Intensity:600µcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm; Width:7.62mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2734
Product Name Indicator, Led Pcb, 2Mm, Red, 5V; Led Color Dialight
LED Package: 2mm
LED Type Red; Red
Viewing Angle 40 degrees
Luminous Intensity 0.6000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
High brightness chip LED with reflector - SML-Z14P4T - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Green
Peak Wavelength 561 nm (5610 Å)
View Details
2 suppliers
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details