Dialight Corp. INDICATOR, CIRCUIT BOARD, 2MM, TOP VIEW, 24V, RED 555-3008F

Description
The 555 top view and right angle single series feature 2 mm standard efficiency and resistor LED with a 40 degree viewing angle. They are fully compatible with the 555 quad series.
Datasheet
Description
The 555 top view and right angle single series feature 2 mm standard efficiency and resistor LED with a 40 degree viewing angle. They are fully compatible with the 555 quad series.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDICATOR, CIRCUIT BOARD, 2MM, TOP VIEW, 24V, RED - 70081782 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, CIRCUIT BOARD, 2MM, TOP VIEW, 24V, RED
70081782
INDICATOR, CIRCUIT BOARD, 2MM, TOP VIEW, 24V, RED 70081782
The 555 top view and right angle single series feature 2 mm standard efficiency and resistor LED with a 40 degree viewing angle. They are fully compatible with the 555 quad series.

The 555 top view and right angle single series feature 2 mm standard efficiency and resistor LED with a 40 degree viewing angle. They are fully compatible with the 555 quad series.

Supplier's Site
Sheung Wan, Hong Kong
LED Circuit Board Indicators
555-3008F
LED Circuit Board Indicators 555-3008F
LED Circuit Board Indicators RED DIFFUSED 24 VOLTS

LED Circuit Board Indicators RED DIFFUSED 24 VOLTS

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 70081782 555-3008F
Product Name INDICATOR, CIRCUIT BOARD, 2MM, TOP VIEW, 24V, RED LED Circuit Board Indicators
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Green; Green
View Details
22 mm LED Pilot Lights - 2PLB5-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details