Dialight Corp. Indicator, Led Pcb, 2Mm, Red, 24V; Led Color Dialight 555-3008F

Description
INDICATOR, LED PCB, 2MM, RED, 24V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:3mA; Luminous Intensity:900µcd; Forward Voltage:24V; Viewing Angle:40°; Height:6.35mm; Width:7.62mm RoHS Compliant: Yes
Description
INDICATOR, LED PCB, 2MM, RED, 24V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:3mA; Luminous Intensity:900µcd; Forward Voltage:24V; Viewing Angle:40°; Height:6.35mm; Width:7.62mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 2Mm, Red, 24V; Led Color Dialight - 30K2733 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 2Mm, Red, 24V; Led Color Dialight
30K2733
Indicator, Led Pcb, 2Mm, Red, 24V; Led Color Dialight 30K2733
INDICATOR, LED PCB, 2MM, RED, 24V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:3mA; Luminous Intensity:900µcd; Forward Voltage:24V; Viewing Angle:40°; Height:6.35mm; Width:7.62mm RoHS Compliant: Yes

INDICATOR, LED PCB, 2MM, RED, 24V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:3mA; Luminous Intensity:900µcd; Forward Voltage:24V; Viewing Angle:40°; Height:6.35mm; Width:7.62mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2733
Product Name Indicator, Led Pcb, 2Mm, Red, 24V; Led Color Dialight
LED Package: 2mm
LED Type Red; Red
Viewing Angle 40 degrees
Luminous Intensity 0.9000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
LED Indication - Discrete - 67-1724-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-SMD, J-Lead
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details
3 suppliers