Dialight Corp. Indicator, Led Pcb, 2Mm, Red, 5V; Led Color Dialight 555-3003F

Description
INDICATOR, LED PCB, 2MM, RED, 5V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:6mA; Luminous Intensity:1.9mcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm; Width:7.62mm RoHS Compliant: Yes
Description
INDICATOR, LED PCB, 2MM, RED, 5V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:6mA; Luminous Intensity:1.9mcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm; Width:7.62mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 2Mm, Red, 5V; Led Color Dialight - 30K2727 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 2Mm, Red, 5V; Led Color Dialight
30K2727
Indicator, Led Pcb, 2Mm, Red, 5V; Led Color Dialight 30K2727
INDICATOR, LED PCB, 2MM, RED, 5V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:6mA; Luminous Intensity:1.9mcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm; Width:7.62mm RoHS Compliant: Yes

INDICATOR, LED PCB, 2MM, RED, 5V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:6mA; Luminous Intensity:1.9mcd; Forward Voltage:5V; Viewing Angle:40°; Height:6.35mm; Width:7.62mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2727
Product Name Indicator, Led Pcb, 2Mm, Red, 5V; Led Color Dialight
LED Package: 2mm
LED Type Red; Red
Viewing Angle 40 degrees
Luminous Intensity 1.9 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI70 - ASMT-QYBH-NEGHE - Broadcom Inc.
Specs
LED Type White
Color Temperature 3000 K
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details