Dialight Corp. Indicator, Led Pcb, 2Mm, Red, 1.6V; Led Color Dialight 555-3001F

Description
INDICATOR, LED PCB, 2MM, RED, 1.6V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Luminous Intensity:1.2mcd; Forward Voltage:1.6V; Viewing Angle:40°; Height:6.35mm; Width:7.62mm RoHS Compliant: Yes
Description
INDICATOR, LED PCB, 2MM, RED, 1.6V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Luminous Intensity:1.2mcd; Forward Voltage:1.6V; Viewing Angle:40°; Height:6.35mm; Width:7.62mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 2Mm, Red, 1.6V; Led Color Dialight - 30K2725 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 2Mm, Red, 1.6V; Led Color Dialight
30K2725
Indicator, Led Pcb, 2Mm, Red, 1.6V; Led Color Dialight 30K2725
INDICATOR, LED PCB, 2MM, RED, 1.6V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Luminous Intensity:1.2mcd; Forward Voltage:1.6V; Viewing Angle:40°; Height:6.35mm; Width:7.62mm RoHS Compliant: Yes

INDICATOR, LED PCB, 2MM, RED, 1.6V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Luminous Intensity:1.2mcd; Forward Voltage:1.6V; Viewing Angle:40°; Height:6.35mm; Width:7.62mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2725
Product Name Indicator, Led Pcb, 2Mm, Red, 1.6V; Led Color Dialight
LED Package: 2mm
LED Type Red; Red
Viewing Angle 40 degrees
Luminous Intensity 1.2 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
UV Emitters - MTSM395UV-FP7140S - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Ultraviolet
Peak Wavelength 395 nm (3950 Å)
Viewing Angle 140 degrees
View Details
LED Indication - Discrete - 846-SLB-25DU3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details